Capital Lighting, Inc. 110017 Mini Pendants-Rod 458608

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
110017 Mini Pendants-Rod - 458608 - Capital Lighting, Inc.
Columbus, OH, USA
110017 Mini Pendants-Rod
458608
110017 Mini Pendants-Rod 458608
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458608
Product Name 110017 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details