Capital Lighting, Inc. E20820-02 Sconces-Pocket 458561

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 12.32 Product Name: One Light Flush Mount UPC: 845094017462 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 12.32 Product Name: One Light Flush Mount UPC: 845094017462 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20820-02 Sconces-Pocket - 458561 - Capital Lighting, Inc.
Columbus, OH, USA
E20820-02 Sconces-Pocket
458561
E20820-02 Sconces-Pocket 458561
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 12.32 Product Name: One Light Flush Mount UPC: 845094017462 Category: Wall Sconce Glass: White Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 12.32
Product Name: One Light Flush Mount
UPC: 845094017462
Category: Wall Sconce
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Wire: 72
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458561
Product Name E20820-02 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details