Capital Lighting, Inc. E20942-10 Pendants-Other 458518

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 12 Wattage: 3 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light LED Pendant UPC: 845094017264 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Canopy: L 7.88 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 12 Wattage: 3 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light LED Pendant UPC: 845094017264 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Canopy: L 7.88 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20942-10 Pendants-Other - 458518 - Capital Lighting, Inc.
Columbus, OH, USA
E20942-10 Pendants-Other
458518
E20942-10 Pendants-Other 458518
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 12 Wattage: 3 Finish: Satin Nickel Weight: 7.7 Product Name: Two Light LED Pendant UPC: 845094017264 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Canopy: L 7.88 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 2.00
Length 2.00
Bulb
Type: LED
Qty: 12
Wattage: 3
Finish: Satin Nickel
Weight: 7.7
Product Name: Two Light LED Pendant
UPC: 845094017264
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 7.88
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458518
Product Name E20942-10 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details