Capital Lighting, Inc. E20941-10 Pendants-Other 458515

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 6 Wattage: 3 Finish: Satin Nickel Weight: 4.4 Product Name: Six Light LED Pendant UPC: 845094017240 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 6 Wattage: 3 Finish: Satin Nickel Weight: 4.4 Product Name: Six Light LED Pendant UPC: 845094017240 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20941-10 Pendants-Other - 458515 - Capital Lighting, Inc.
Columbus, OH, USA
E20941-10 Pendants-Other
458515
E20941-10 Pendants-Other 458515
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 2.00 Length 2.00 Bulb Type: LED Qty: 6 Wattage: 3 Finish: Satin Nickel Weight: 4.4 Product Name: Six Light LED Pendant UPC: 845094017240 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 2.00
Length 2.00
Bulb
Type: LED
Qty: 6
Wattage: 3
Finish: Satin Nickel
Weight: 4.4
Product Name: Six Light LED Pendant
UPC: 845094017240
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458515
Product Name E20941-10 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details