Capital Lighting, Inc. E20961-10 Lamps-Table Lamps 458506

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 20 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 7 Product Name: LED Table Lamp UPC: 845094017349 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 79 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 20 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 7 Product Name: LED Table Lamp UPC: 845094017349 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 79 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20961-10 Lamps-Table Lamps - 458506 - Capital Lighting, Inc.
Columbus, OH, USA
E20961-10 Lamps-Table Lamps
458506
E20961-10 Lamps-Table Lamps 458506
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 20 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Black Weight: 7 Product Name: LED Table Lamp UPC: 845094017349 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 79 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 20
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Black
Weight: 7
Product Name: LED Table Lamp
UPC: 845094017349
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Wire: 79
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458506
Product Name E20961-10 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details