Capital Lighting, Inc. E20960-10 Lamps-Table Lamps 458504

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 20 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte White Weight: 7 Product Name: LED Table Lamp UPC: 845094017332 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 79 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 20 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte White Weight: 7 Product Name: LED Table Lamp UPC: 845094017332 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 79 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20960-10 Lamps-Table Lamps - 458504 - Capital Lighting, Inc.
Columbus, OH, USA
E20960-10 Lamps-Table Lamps
458504
E20960-10 Lamps-Table Lamps 458504
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 20 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Matte White Weight: 7 Product Name: LED Table Lamp UPC: 845094017332 Category: Table Lamp Shipped Via: UPS Safety Listing: Dry Wire: 79 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 20
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Matte White
Weight: 7
Product Name: LED Table Lamp
UPC: 845094017332
Category: Table Lamp
Shipped Via: UPS
Safety Listing: Dry
Wire: 79
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458504
Product Name E20960-10 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details