Capital Lighting, Inc. 8-1029-4-109 Bathroom Fixtures-Four Lights 458499

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 3.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215490 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 3.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215490 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-1029-4-109 Bathroom Fixtures-Four Lights - 458499 - Capital Lighting, Inc.
Columbus, OH, USA
8-1029-4-109 Bathroom Fixtures-Four Lights
458499
8-1029-4-109 Bathroom Fixtures-Four Lights 458499
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 4.50 Extension: 3.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215490 Category: Bath Lights Glass: White Opal Etched Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 4.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Bath Bar
UPC: 822920215490
Category: Bath Lights
Glass: White Opal Etched
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458499
Product Name 8-1029-4-109 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details