Capital Lighting, Inc. 8-1041-4-109 Bathroom Fixtures-Four Lights 458493

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215698 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215698 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-1041-4-109 Bathroom Fixtures-Four Lights - 458493 - Capital Lighting, Inc.
Columbus, OH, USA
8-1041-4-109 Bathroom Fixtures-Four Lights
458493
8-1041-4-109 Bathroom Fixtures-Four Lights 458493
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 9.00 Extension: 9 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Nickel Product Name: Four Light Bath Bar UPC: 822920215698 Category: Bath Lights Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 9.00
Extension: 9
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Polished Nickel
Product Name: Four Light Bath Bar
UPC: 822920215698
Category: Bath Lights
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458493
Product Name 8-1041-4-109 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details