Capital Lighting, Inc. 8-5010-2-128 Bathroom Fixtures-Two Lights 458479

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.75 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Product Name: Two Light Bath Valance UPC: 822920213403 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Tracy Porter
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.75 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Product Name: Two Light Bath Valance UPC: 822920213403 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Tracy Porter

Suppliers

Company
Product
Description
Supplier Links
8-5010-2-128 Bathroom Fixtures-Two Lights - 458479 - Capital Lighting, Inc.
Columbus, OH, USA
8-5010-2-128 Bathroom Fixtures-Two Lights
458479
8-5010-2-128 Bathroom Fixtures-Two Lights 458479
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 6.75 Extension: 5.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oxidized Silver Product Name: Two Light Bath Valance UPC: 822920213403 Category: Bath Lights Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Tracy Porter

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 6.75
Extension: 5.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oxidized Silver
Product Name: Two Light Bath Valance
UPC: 822920213403
Category: Bath Lights
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Tracy Porter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458479
Product Name 8-5010-2-128 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details