Capital Lighting, Inc. 9-324-2-16 Sconces-Double Candle 458460

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Sconce UPC: 822920202605 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Sconce UPC: 822920202605 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-324-2-16 Sconces-Double Candle - 458460 - Capital Lighting, Inc.
Columbus, OH, USA
9-324-2-16 Sconces-Double Candle
458460
9-324-2-16 Sconces-Double Candle 458460
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Copper Product Name: Two Light Sconce UPC: 822920202605 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Copper
Product Name: Two Light Sconce
UPC: 822920202605
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458460
Product Name 9-324-2-16 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details