Capital Lighting, Inc. 9-4246-1-11 Sconces-Single Candle 458437

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.87 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Sconce UPC: 822920215674 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.87 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Sconce UPC: 822920215674 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-4246-1-11 Sconces-Single Candle - 458437 - Capital Lighting, Inc.
Columbus, OH, USA
9-4246-1-11 Sconces-Single Candle
458437
9-4246-1-11 Sconces-Single Candle 458437
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 15.87 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Sconce UPC: 822920215674 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 15.87
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Sconce
UPC: 822920215674
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458437
Product Name 9-4246-1-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details