Capital Lighting, Inc. 9-464-1-13 Sconces-Single Glass 458433

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920213038 Category: Wall Sconce Glass: White Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920213038 Category: Wall Sconce Glass: White Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-464-1-13 Sconces-Single Glass - 458433 - Capital Lighting, Inc.
Columbus, OH, USA
9-464-1-13 Sconces-Single Glass
458433
9-464-1-13 Sconces-Single Glass 458433
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920213038 Category: Wall Sconce Glass: White Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 20.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Sconce
UPC: 822920213038
Category: Wall Sconce
Glass: White Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458433
Product Name 9-464-1-13 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details