Capital Lighting, Inc. 9-5011-1-128 Sconces-Pocket 458431

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: One Light Sconce UPC: 822920213625 Category: Wall Sconce Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Tracy Porter
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: One Light Sconce UPC: 822920213625 Category: Wall Sconce Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Tracy Porter

Suppliers

Company
Product
Description
Supplier Links
9-5011-1-128 Sconces-Pocket - 458431 - Capital Lighting, Inc.
Columbus, OH, USA
9-5011-1-128 Sconces-Pocket
458431
9-5011-1-128 Sconces-Pocket 458431
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxidized Silver Product Name: One Light Sconce UPC: 822920213625 Category: Wall Sconce Glass: Cream Textured Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Tracy Porter

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oxidized Silver
Product Name: One Light Sconce
UPC: 822920213625
Category: Wall Sconce
Glass: Cream Textured
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Tracy Porter

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458431
Product Name 9-5011-1-128 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details