Capital Lighting, Inc. KP-103-6-13 Mid. Chandeliers-Candle 458421

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Chandelier UPC: 822920202766 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Chandelier UPC: 822920202766 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-103-6-13 Mid. Chandeliers-Candle - 458421 - Capital Lighting, Inc.
Columbus, OH, USA
KP-103-6-13 Mid. Chandeliers-Candle
458421
KP-103-6-13 Mid. Chandeliers-Candle 458421
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 23.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: English Bronze Product Name: Six Light Chandelier UPC: 822920202766 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: English Bronze
Product Name: Six Light Chandelier
UPC: 822920202766
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458421
Product Name KP-103-6-13 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details