Capital Lighting, Inc. 1362EBONY Bathroom Fixtures-Two Lights 458363

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1362EBONY Bathroom Fixtures-Two Lights - 458363 - Capital Lighting, Inc.
Columbus, OH, USA
1362EBONY Bathroom Fixtures-Two Lights
458363
1362EBONY Bathroom Fixtures-Two Lights 458363
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ebony Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ebony
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458363
Product Name 1362EBONY Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details