Capital Lighting, Inc. 2077PL Bathroom Fixtures-Two Lights 458362

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Platinum Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Platinum Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
2077PL Bathroom Fixtures-Two Lights - 458362 - Capital Lighting, Inc.
Columbus, OH, USA
2077PL Bathroom Fixtures-Two Lights
458362
2077PL Bathroom Fixtures-Two Lights 458362
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Platinum Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Platinum
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458362
Product Name 2077PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details