Capital Lighting, Inc. 5258PS Mini Pendants-Rod 458338

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
5258PS Mini Pendants-Rod - 458338 - Capital Lighting, Inc.
Columbus, OH, USA
5258PS Mini Pendants-Rod
458338
5258PS Mini Pendants-Rod 458338
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 4.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Silver Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 4.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Polished Silver
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458338
Product Name 5258PS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details