Capital Lighting, Inc. 5252PS Bathroom Fixtures-Two Lights 458333

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
5252PS Bathroom Fixtures-Two Lights - 458333 - Capital Lighting, Inc.
Columbus, OH, USA
5252PS Bathroom Fixtures-Two Lights
458333
5252PS Bathroom Fixtures-Two Lights 458333
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 7.50 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 7.50
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Silver
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458333
Product Name 5252PS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details