Capital Lighting, Inc. 5256PS Mini Chandeliers-Glass Shade 458332

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Mini Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Mini Chandeliers

Suppliers

Company
Product
Description
Supplier Links
5256PS Mini Chandeliers-Glass Shade - 458332 - Capital Lighting, Inc.
Columbus, OH, USA
5256PS Mini Chandeliers-Glass Shade
458332
5256PS Mini Chandeliers-Glass Shade 458332
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 13.50 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Polished Silver Product Name: Three Light Chandelier Category: Mini Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 13.50
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Polished Silver
Product Name: Three Light Chandelier
Category: Mini Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458332
Product Name 5256PS Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details