Capital Lighting, Inc. 5255PS Mid. Chandeliers-Glass Up 458330

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
5255PS Mid. Chandeliers-Glass Up - 458330 - Capital Lighting, Inc.
Columbus, OH, USA
5255PS Mid. Chandeliers-Glass Up
458330
5255PS Mid. Chandeliers-Glass Up 458330
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 15.50 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Silver Product Name: Five Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 15.50
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Polished Silver
Product Name: Five Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458330
Product Name 5255PS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details