Capital Lighting, Inc. P3824-09 Pendants-Bowl Style 458318

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247155835 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247155835 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3824-09 Pendants-Bowl Style - 458318 - Capital Lighting, Inc.
Columbus, OH, USA
P3824-09 Pendants-Bowl Style
458318
P3824-09 Pendants-Bowl Style 458318
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Foyer UPC: 785247155835 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Foyer
UPC: 785247155835
Category: Hall & Foyer
Glass: Etched White
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458318
Product Name P3824-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details