Capital Lighting, Inc. P2881-09 Sconces-Single Glass 458313

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Bracket UPC: 785247162376 Category: Bath & Vanity Glass: Etched White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Bracket UPC: 785247162376 Category: Bath & Vanity Glass: Etched White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2881-09 Sconces-Single Glass - 458313 - Capital Lighting, Inc.
Columbus, OH, USA
P2881-09 Sconces-Single Glass
458313
P2881-09 Sconces-Single Glass 458313
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.25 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Wall Bracket UPC: 785247162376 Category: Bath & Vanity Glass: Etched White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.25
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Wall Bracket
UPC: 785247162376
Category: Bath & Vanity
Glass: Etched White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458313
Product Name P2881-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details