Capital Lighting, Inc. P5144-09 Pendants-Bowl Style 458305

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158225 Category: Pendants Mini Pendants Glass: Etched White Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158225 Category: Pendants Mini Pendants Glass: Etched White Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5144-09 Pendants-Bowl Style - 458305 - Capital Lighting, Inc.
Columbus, OH, USA
P5144-09 Pendants-Bowl Style
458305
P5144-09 Pendants-Bowl Style 458305
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 785247158225 Category: Pendants Mini Pendants Glass: Etched White Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 785247158225
Category: Pendants Mini Pendants
Glass: Etched White
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458305
Product Name P5144-09 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details