Capital Lighting, Inc. P4419-09 Large Chandeliers-Glass Shade 458302

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Product Name: 12 Light Foyer UPC: 785247154845 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Product Name: 12 Light Foyer UPC: 785247154845 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4419-09 Large Chandeliers-Glass Shade - 458302 - Capital Lighting, Inc.
Columbus, OH, USA
P4419-09 Large Chandeliers-Glass Shade
458302
P4419-09 Large Chandeliers-Glass Shade 458302
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 41.00 Length 41.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Brushed Nickel Product Name: 12 Light Foyer UPC: 785247154845 Category: Hall & Foyer Glass: Etched White Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 41.00
Length 41.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Brushed Nickel
Product Name: 12 Light Foyer
UPC: 785247154845
Category: Hall & Foyer
Glass: Etched White
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458302
Product Name P4419-09 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details