Capital Lighting, Inc. P4417-09 Mid. Chandeliers-Glass Up 458301

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 785247157525 Category: Chandeliers Glass: Etched White Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 785247157525 Category: Chandeliers Glass: Etched White Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4417-09 Mid. Chandeliers-Glass Up - 458301 - Capital Lighting, Inc.
Columbus, OH, USA
P4417-09 Mid. Chandeliers-Glass Up
458301
P4417-09 Mid. Chandeliers-Glass Up 458301
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 29.00 Length 29.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Brushed Nickel Product Name: Six Light Chandelier UPC: 785247157525 Category: Chandeliers Glass: Etched White Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Brushed Nickel
Product Name: Six Light Chandelier
UPC: 785247157525
Category: Chandeliers
Glass: Etched White
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458301
Product Name P4417-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details