Capital Lighting, Inc. P5891-077 Sconces-Single Glass 458289

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 0.43 Product Name: One Light Wall Bar Category: Wall Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 0.43 Product Name: One Light Wall Bar Category: Wall Bar

Suppliers

Company
Product
Description
Supplier Links
P5891-077 Sconces-Single Glass - 458289 - Capital Lighting, Inc.
Columbus, OH, USA
P5891-077 Sconces-Single Glass
458289
P5891-077 Sconces-Single Glass 458289
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Extension: 5 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Chrome Weight: 0.43 Product Name: One Light Wall Bar Category: Wall Bar

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.50
Extension: 5
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 0.43
Product Name: One Light Wall Bar
Category: Wall Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458289
Product Name P5891-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details