Capital Lighting, Inc. P5893-077 Bathroom Fixtures-Three Lights 458284

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.00 Extension: 6.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Weight: 7.52 Product Name: Three Light Wall Bar Category: Wall Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.00 Extension: 6.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Weight: 7.52 Product Name: Three Light Wall Bar Category: Wall Bar

Suppliers

Company
Product
Description
Supplier Links
P5893-077 Bathroom Fixtures-Three Lights - 458284 - Capital Lighting, Inc.
Columbus, OH, USA
P5893-077 Bathroom Fixtures-Three Lights
458284
P5893-077 Bathroom Fixtures-Three Lights 458284
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 5.00 Extension: 6.25 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Chrome Weight: 7.52 Product Name: Three Light Wall Bar Category: Wall Bar

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 5.00
Extension: 6.25
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Chrome
Weight: 7.52
Product Name: Three Light Wall Bar
Category: Wall Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458284
Product Name P5893-077 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details