Capital Lighting, Inc. 1496-252-PL Exterior -Post/Pier Head 458245

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Nanti Champagne Silver Product Name: One Light Post Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Nanti Champagne Silver Product Name: One Light Post Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
1496-252-PL Exterior -Post/Pier Head - 458245 - Capital Lighting, Inc.
Columbus, OH, USA
1496-252-PL Exterior -Post/Pier Head
458245
1496-252-PL Exterior -Post/Pier Head 458245
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 18.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Nanti Champagne Silver Product Name: One Light Post Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 18.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Nanti Champagne Silver
Product Name: One Light Post
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458245
Product Name 1496-252-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details