Capital Lighting, Inc. 5121-066 Sconces-Single Glass 458233

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Panels Bath/Vanity Fixture UPC: 747396070964 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Panels Bath/Vanity Fixture UPC: 747396070964 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5121-066 Sconces-Single Glass - 458233 - Capital Lighting, Inc.
Columbus, OH, USA
5121-066 Sconces-Single Glass
458233
5121-066 Sconces-Single Glass 458233
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Panels Bath/Vanity Fixture UPC: 747396070964 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 9.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Panels Bath/Vanity Fixture
UPC: 747396070964
Glass: Frosted fluted
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458233
Product Name 5121-066 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products