Capital Lighting, Inc. 5122-066 Bathroom Fixtures-Two Lights 458231

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Panels Bath/Vanity Fixture UPC: 747396070971 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Panels Bath/Vanity Fixture UPC: 747396070971 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5122-066 Bathroom Fixtures-Two Lights - 458231 - Capital Lighting, Inc.
Columbus, OH, USA
5122-066 Bathroom Fixtures-Two Lights
458231
5122-066 Bathroom Fixtures-Two Lights 458231
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Panels Bath/Vanity Fixture UPC: 747396070971 Glass: Frosted fluted Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 9.00
Extension: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Panels Bath/Vanity Fixture
UPC: 747396070971
Glass: Frosted fluted
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458231
Product Name 5122-066 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details