Capital Lighting, Inc. P492-1-084 Lamps-Table Lamps 458229

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
P492-1-084 Lamps-Table Lamps - 458229 - Capital Lighting, Inc.
Columbus, OH, USA
P492-1-084 Lamps-Table Lamps
458229
P492-1-084 Lamps-Table Lamps 458229
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nickel Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458229
Product Name P492-1-084 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details