Capital Lighting, Inc. 6211-77 Sconces-Single Glass 458219

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.31 Product Name: One Light Wall Sconce UPC: 747396069555 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.31 Product Name: One Light Wall Sconce UPC: 747396069555 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
6211-77 Sconces-Single Glass - 458219 - Capital Lighting, Inc.
Columbus, OH, USA
6211-77 Sconces-Single Glass
458219
6211-77 Sconces-Single Glass 458219
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.75 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Weight: 2.31 Product Name: One Light Wall Sconce UPC: 747396069555 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.75
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Weight: 2.31
Product Name: One Light Wall Sconce
UPC: 747396069555
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458219
Product Name 6211-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details