Capital Lighting, Inc. 72136-357-PL Exterior -Post/Pier Head 458218

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Post Glass: Rich Vanilla
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Post Glass: Rich Vanilla

Suppliers

Company
Product
Description
Supplier Links
72136-357-PL Exterior -Post/Pier Head - 458218 - Capital Lighting, Inc.
Columbus, OH, USA
72136-357-PL Exterior -Post/Pier Head
458218
72136-357-PL Exterior -Post/Pier Head 458218
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Iron Oxide Product Name: One Light Post Glass: Rich Vanilla

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Iron Oxide
Product Name: One Light Post
Glass: Rich Vanilla

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458218
Product Name 72136-357-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details