Capital Lighting, Inc. 6212-77 Sconces-Double Glass 458217

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 747396069562 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 747396069562 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
6212-77 Sconces-Double Glass - 458217 - Capital Lighting, Inc.
Columbus, OH, USA
6212-77 Sconces-Double Glass
458217
6212-77 Sconces-Double Glass 458217
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Wall Sconce UPC: 747396069562 Glass: Etched Opal Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Wall Sconce
UPC: 747396069562
Glass: Etched Opal
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458217
Product Name 6212-77 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details