Capital Lighting, Inc. 72103-357-PL Sconces-Pocket 458213

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Bracket Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Bracket Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72103-357-PL Sconces-Pocket - 458213 - Capital Lighting, Inc.
Columbus, OH, USA
72103-357-PL Sconces-Pocket
458213
72103-357-PL Sconces-Pocket 458213
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Iron Oxide Product Name: Two Light Wall Bracket Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Iron Oxide
Product Name: Two Light Wall Bracket
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458213
Product Name 72103-357-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details