Capital Lighting, Inc. 72106-357-PL Exterior -Post/Pier Head 458211

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
72106-357-PL Exterior -Post/Pier Head - 458211 - Capital Lighting, Inc.
Columbus, OH, USA
72106-357-PL Exterior -Post/Pier Head
458211
72106-357-PL Exterior -Post/Pier Head 458211
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Iron Oxide Product Name: One Light Outdoor Fixture Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Iron Oxide
Product Name: One Light Outdoor Fixture
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458211
Product Name 72106-357-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details