Capital Lighting, Inc. P400-2-077 Lamps-Table Lamps 458206

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
P400-2-077 Lamps-Table Lamps - 458206 - Capital Lighting, Inc.
Columbus, OH, USA
P400-2-077 Lamps-Table Lamps
458206
P400-2-077 Lamps-Table Lamps 458206
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 34.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Chrome Product Name: Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 34.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458206
Product Name P400-2-077 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details