Capital Lighting, Inc. P400-3-077 Sconces-Other 458203

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 5.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 4.4 Product Name: Two Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 5.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 4.4 Product Name: Two Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
P400-3-077 Sconces-Other - 458203 - Capital Lighting, Inc.
Columbus, OH, USA
P400-3-077 Sconces-Other
458203
P400-3-077 Sconces-Other 458203
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.50 Extension: 5.25 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 4.4 Product Name: Two Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.50
Extension: 5.25
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 4.4
Product Name: Two Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458203
Product Name P400-3-077 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details