Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 458060

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 458060 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
458060
Semi-Flush Mts.-Bowl Style 458060
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 19.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458060
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details