Capital Lighting, Inc. Sconces-Pocket 458039

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 458039 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
458039
Sconces-Pocket 458039
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G16-1/2 Qty: 4 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: G16-1/2
Qty: 4
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458039
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details