Capital Lighting, Inc. Lamps-Accent Lamps 458029

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G-9 Qty: 6 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G-9 Qty: 6 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Lamps-Accent Lamps - 458029 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Accent Lamps
458029
Lamps-Accent Lamps 458029
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G-9 Qty: 6 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: G-9
Qty: 6
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458029
Product Name Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details