Capital Lighting, Inc. Sconces-Pocket 458024

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 7.5 Bulb Type: G-9 Qty: 4 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 7.5 Bulb Type: G-9 Qty: 4 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 458024 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
458024
Sconces-Pocket 458024
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 7.5 Bulb Type: G-9 Qty: 4 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 7.5
Bulb
Type: G-9
Qty: 4
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458024
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details