Capital Lighting, Inc. Mini Pendants-Rod 458019

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 458019 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
458019
Mini Pendants-Rod 458019
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458019
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details