Capital Lighting, Inc. Pendants-Other 458015

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G-9 Qty: 24 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G-9 Qty: 24 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 458015 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
458015
Pendants-Other 458015
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 24.00 Bulb Type: G-9 Qty: 24 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 24.00
Bulb
Type: G-9
Qty: 24
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458015
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details