Capital Lighting, Inc. Pendants-Other 458012

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Pendants-Other - 458012 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Other
458012
Pendants-Other 458012
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: G-9 Qty: 18 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: G-9
Qty: 18
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458012
Product Name Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details