Capital Lighting, Inc. Mini Pendants-Cable 458011

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Cable - 458011 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Cable
458011
Mini Pendants-Cable 458011
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Bulb Type: G-9 Qty: 6 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Bulb
Type: G-9
Qty: 6
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458011
Product Name Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details