Capital Lighting, Inc. Flush Mounts-Bowl Style 458009

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.50 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.50 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Flush Mounts-Bowl Style - 458009 - Capital Lighting, Inc.
Columbus, OH, USA
Flush Mounts-Bowl Style
458009
Flush Mounts-Bowl Style 458009
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 8.50 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 8.50
Bulb
Type: G-9
Qty: 5
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458009
Product Name Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details