Capital Lighting, Inc. Lamps-Table Lamps 458005

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 458005 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
458005
Lamps-Table Lamps 458005
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.00 Bulb Type: G-9 Qty: 5 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.00
Bulb
Type: G-9
Qty: 5
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458005
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details