Capital Lighting, Inc. Lamps-Floor Lamps 458003

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.00 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.00 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Lamps-Floor Lamps - 458003 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Floor Lamps
458003
Lamps-Floor Lamps 458003
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 65.00 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 65.00
Bulb
Type: G-9
Qty: 12
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458003
Product Name Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details