Capital Lighting, Inc. Semi-Flush Mts.-Other 458001

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Other - 458001 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Other
458001
Semi-Flush Mts.-Other 458001
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.50 Bulb Type: G-9 Qty: 12 Wattage: 20 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.50
Bulb
Type: G-9
Qty: 12
Wattage: 20
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 458001
Product Name Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details